EN
  • EN
  • DE

JM38510/10701BYA

Part No JM38510/10701BYA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 66094-JM38510/10701BYA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10701BYA CAD Model

Description

The JM38510/10701BYA is a high-performance, innovative product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Microcircuit.
  • Grade: Military-grade product.
  • Applications: Defense and aerospace applications.
  • Operating Temperature: Wide range of temperatures.
  • Feature: Low power consumption.
  • Feature: High-speed performance.
  • Compatibility: Integrate seamlessly with a wide range of systems and devices.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Intersil
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $11.0383
Omron
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess