EN
  • EN
  • DE

JM38510/17401BCA

Part No JM38510/17401BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD4069UB-MIL CMOS HEX INVERTER / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876207-JM38510/17401BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/17401BCA CAD Model

Description

The JM38510/17401BCA is a high-reliability integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's range of military-grade components, designed to meet stringent standards for performance and durability.

Key Features

  • Military Specifications: The JM38510/17401BCA complies with military specifications, ensuring robustness and reliability in harsh environments, making it suitable for aerospace, defense, and other critical applications.
  • Temperature Range: This component is designed to operate over an extended temperature range, typically from -55°C to +125°C, guaranteeing stable performance under extreme conditions.
  • Quality Assurance: Texas Instruments' commitment to quality ensures that each JM38510/17401BCA unit is rigorously tested and certified to meet the highest standards of performance.

Applications

The JM38510/17401BCA is ideal for use in systems where failure is not an option. These include:

  • Avionics and onboard systems in aircraft and spacecraft
  • Military communication systems
  • Missile and weapons systems
  • High-reliability industrial applications

Technical Specifications

As a precision electronic component, the JM38510/17401BCA is manufactured to deliver consistent performance. Below are some of the technical specifications:

  • Package Type: Hermetically sealed ceramic package for enhanced durability
  • Supply Voltage: Designed to operate at standard military voltages
  • Logic Family: Compatible with various logic families, ensuring easy integration into existing systems
  • Pin Configuration: Optimized pinout for ease of PCB design and layout

Ordering Information

To order the JM38510/17401BCA or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure you reference the exact product code to avoid any discrepancies or delays in your order.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $432.9192 $432.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess