EN
  • EN
  • DE

TLC5733AIPM

Part No TLC5733AIPM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D LP 3CH 8BIT 20MSPS 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 20M
Data Interface Parallel
Number of A/D Converters 3
Temperature Range - Operating -20°C ~ 75°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number TLC573
Standard Package 160 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369193-TLC5733AIPM
Ultra Librarian 3D Model Ultra Librarian TLC5733AIPM CAD Model

Description

The TLC5733AIPM from Texas Instruments is a high-performance, mixed-signal integrated circuit designed for precision analog-to-digital conversion applications. This advanced chip features a 10-bit analog-to-digital converter (ADC) with a sample-and-hold circuit, making it ideal for a wide range of uses in industrial, automotive, and consumer electronics.

Key Features

  • High Resolution: The TLC5733AIPM offers a 10-bit resolution, providing fine granularity for analog input signals.
  • Sample-and-Hold Circuit: The integrated sample-and-hold circuit ensures accurate sampling of analog signals at a specific point in time, which is crucial for maintaining signal integrity during the conversion process.
  • High-Speed Operation: This device is capable of fast conversion rates, making it suitable for applications that require quick data processing and real-time analytics.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC5733AIPM is an excellent choice for battery-operated devices or any application where power conservation is a priority.
  • Digital Interface: It comes with a digital interface that allows for easy communication with microcontrollers and other digital systems, facilitating integration into a wide range of electronic designs.
  • Versatile Voltage Range: The device operates over a broad voltage range, providing flexibility in various system designs and ensuring compatibility with other components.

Applications

The versatility of the TLC5733AIPM makes it an excellent choice for numerous applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Automotive control systems
  • Portable instrumentation
  • Process control systems

Reliability and Support

As with all Texas Instruments products, the TLC5733AIPM is built to high standards of reliability and is backed by Texas Instruments' comprehensive technical support and documentation. Engineers and designers can rely on this product to deliver consistent performance and robust operation in their critical applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5349 $55.3490
23+ $4.5414 $104.4522
35+ $4.3995 $153.9825
47+ $4.2576 $200.1072
61+ $4.1157 $251.0577
82+ $3.6899 $302.5718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess