EN
  • EN
  • DE

L4780TA

Part No L4780TA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827112-L4780TA
Ultra Librarian 3D Model Ultra Librarian L4780TA CAD Model

Description

Product Overview: Texas Instruments L4780TA

The Texas Instruments L4780TA is a cutting-edge, high-performance integrated circuit designed for a vast array of applications in modern electronics. This versatile component is engineered to meet the rigorous demands of both power management and signal processing tasks, making it an ideal choice for designers looking to optimize their systems for efficiency and reliability.

Key Features

  • High Efficiency: The L4780TA offers exceptional power efficiency, which is crucial for battery-operated devices, as it helps in extending battery life and reducing heat dissipation.
  • Advanced Thermal Management: With an integrated thermal shutdown feature, the device ensures protection against overheating, thereby safeguarding the system's longevity and stability.
  • Precision Voltage Regulation: This product provides precise voltage control, allowing for stable operation of sensitive electronic components and systems.
  • Low Dropout: The low dropout (LDO) capability of the L4780TA makes it highly effective in scenarios where the difference between the input voltage and output voltage is minimal, thus maintaining a stable output even with a low input supply.

Applications

The L4780TA is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the L4780TA is no exception. It is built to meet the highest industry standards, ensuring performance and durability in even the most challenging conditions. With Texas Instruments' L4780TA, designers and engineers can be confident in delivering products that stand the test of time.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess