The LF351H from Texas Instruments is a high-performance, JFET-input operational amplifier that offers a perfect blend of features to suit a wide range of applications. It is known for its low input bias and offset currents, coupled with a high slew rate, making it ideal for applications that require high-speed performance and minimal signal distortion.
Key Features
- High Slew Rate: The LF351H boasts a high slew rate of 13 V/μs, which ensures rapid response to input signal changes, making it suitable for fast amplifiers, filters, and differentiators.
- Low Input Bias and Offset Current: With a low input bias current of 50 pA and an offset current of 20 pA, the LF351H provides high accuracy, which is critical for precision analog circuits.
- Wide Gain Bandwidth: The device features a wide gain bandwidth product of 4 MHz, enabling it to maintain its gain over a broad range of frequencies.
- High Input Impedance: The JFET input stage offers a high input impedance, making the LF351H compatible with a variety of signal sources without loading issues.
- Large Output Voltage Swing: The output can swing 0V to 15V when powered with a ±15V supply, making it versatile for driving a wide range of loads.
Applications
The LF351H is well-suited for various applications, including:
- Audio amplifiers and preamplifiers
- Active filters and integrators
- Sample and hold circuits
- Analog-to-digital converters
- Signal conditioning
- Photodiode amplifiers
Package and Quality
The LF351H comes in a TO-99 metal can package, which ensures durability and reliable performance even in harsh conditions. Texas Instruments is committed to providing high-quality products, and the LF351H is no exception, meeting stringent industry standards for performance and reliability.