EN
  • EN
  • DE

LF412MJ

Part No LF412MJ
Manufacturer Texas Instruments
Description LF412 Low Offset, Low Drift Dual JFET Input Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196148-LF412MJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF412MJ CAD Model

Description

The LF412MJ from Texas Instruments is a high-performance, dual operational amplifier (op-amp) designed to offer a perfect balance of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including high-fidelity audio, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The LF412MJ offers a low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in applications requiring precise measurements.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source, preserving signal integrity and reducing power consumption.
  • Wide Supply Range: The device can operate from a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with both single and dual power supplies.
  • Low Noise: The LF412MJ is optimized for low noise performance, which is critical in audio applications and sensitive instrumentation where signal integrity is paramount.
  • JFET Input Stage: The JFET input stage provides wide bandwidth and fast slew rate, making the LF412MJ suitable for high-speed amplification tasks.

Applications

  • Audio Processing Circuits
  • Analog Signal Conditioning
  • Active Filters
  • Integrators and Differentiators
  • Instrumentation Amplifiers

Product Specifications

Parameter Value
Number of Channels 2
Supply Voltage (Min) ±5V
Supply Voltage (Max) ±18V
Operating Temperature Range 0°C to +70°C
Package Type CDIP (Ceramic Dual In-line Package)
Mounting Type Through Hole

With its robust design and reliable performance, the LF412MJ from Texas Instruments stands as a versatile component for designers and engineers looking to build high-quality, reliable electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess