EN
  • EN
  • DE

LM10000SD/NOPB

Part No LM10000SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC EVS SYSTEM CTRLR 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Adaptive Voltage Scaling (AVS) System Controller
Operating Supply Current 315μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -45°C to 125°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x3)
Win Source Part Number 122735-LM10000SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10000SD/NOPB CAD Model

Description

The LM10000SD/NOPB is a high-performance product from Texas Instruments, a leading global semiconductor company.

  • Product Type: Power Management Integrated Circuit (IC)
  • Key Feature: High-Efficiency Step-Down Switching Regulator (Buck Converter)
  • Applications: Telecommunications, Computing, Industrial, and Automotive Systems
  • Integration: High Level, Simplifies Design and Reduces Component Count
  • Input Voltage Range: Wide
  • Package: Small-Outline No-Lead (SON), Surface Mount
  • Protection Features: Over-Temperature, Over-Voltage, and Under-Voltage Lockout Protections

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8217 $50.7906
44+ $2.3153 $101.8732
67+ $2.2429 $150.2743
93+ $2.1706 $201.8658
120+ $2.0982 $251.7840
160+ $1.8812 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess