EN
  • EN
  • DE

LM10500SQ-0.8/NOPB

Part No LM10500SQ-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY MGMT 5A 0.8V SD 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Management Unit (EMU)
Operating Supply Current 9mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 206273-LM10500SQ-0.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM10500SQ-0.8/NOPB CAD Model

Description

The LM10500SQ-0.8/NOPB is a high-quality, reliable power management device from Texas Instruments, a globally recognized leader in the field of electronic components and semiconductors.

  • Output Voltage: Regulated 0.8V
  • Input Voltage Range: 2.7V to 5.5V
  • Topology: Buck Converter
  • Efficiency: High
  • Power-Saving Mode: Reduces Quiescent Current
  • Protection Features: Thermal Shutdown, Under-Voltage Lockout, Short-Circuit Protection
  • Package: 10-Pin WSON
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3744 $56.8720
11+ $9.3329 $102.6619
17+ $9.0412 $153.7004
23+ $8.7496 $201.2408
30+ $8.4579 $253.7370
40+ $7.5830 $303.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess