EN
  • EN
  • DE

LM1084IT-5.0/NOPB

Part No LM1084IT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1084 5A Low Dropout Positive Regulators | IC REG LINEAR 5V 5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.5V at 5A
Output Current 5A
Current - Quiescent (Iq) 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM1084
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1196643-LM1084IT-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1084IT-5.0/NOPB CAD Model

Description

The LM1084IT-5.0/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to provide a stable and reliable 5V output with a maximum current of 5A. This LDO is part of the LM1084 series, which is known for its robust design and high efficiency, making it an ideal choice for a wide range of applications including on-card regulation for elimination of noise and distribution problems associated with single-point regulation.

With an impressive dropout voltage of typically 1.5V at a full load, the LM1084IT-5.0/NOPB maintains a steady operation even when the input voltage is close to the output voltage, enhancing system reliability. Its features include protection circuits such as over-current and over-temperature protection, which safeguard the device and the system in adverse conditions. Additionally, the LDO possesses an adjustable version that allows the output voltage to be set to any value between 1.5V and the maximum input voltage minus the dropout.

Key Features:

  • Fixed 5V output with a 5A current rating
  • Low dropout voltage of typically 1.5V at full load
  • Over-current and over-temperature protection for improved safety
  • Available in TO-220 package, which is suitable for through-hole mounting
  • Wide operating temperature range from -40°C to 125°C
  • Noise reduction with an optional external capacitor
  • High efficiency suitable for battery-powered applications
  • Lead-Free and RoHS compliant

The LM1084IT-5.0/NOPB is also characterized by its ease of use, requiring minimal external components for operation. An external capacitor can be added to the output to reduce output noise, while a bypass capacitor on the input improves transient response. The device's TO-220 package is easy to integrate into a variety of circuit boards, making it a versatile solution for designers.

Whether you are designing power supplies for consumer electronics, computer systems, or industrial equipment, the LM1084IT-5.0/NOPB from Texas Instruments provides a reliable, efficient, and straightforward power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9341 $51.1433
31+ $3.2280 $100.0680
48+ $3.1271 $150.1008
67+ $3.0262 $202.7554
86+ $2.9253 $251.5758
115+ $2.6227 $301.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess