EN
  • EN
  • DE

LM1085IS-5.0/NOPB

Part No LM1085IS-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 206275-LM1085IS-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1085IS-5.0/NOPB CAD Model

Description

The LM1085IS-5.0/NOPB is a high-performance, low dropout voltage regulator from Texas Instruments, a renowned name in the electronics industry.

  • Output Voltage: 5.0 volts
  • Output Current: 3 amperes (maximum)
  • Feature: Low dropout voltage
  • Efficiency: Over 90% (typical)
  • Protection: Built-in protection mechanisms (short circuits, overheating, and overloads)
  • Package: TO-263
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4863 $52.2123
50+ $2.0400 $102.0000
76+ $1.9763 $150.1988
105+ $1.9125 $200.8125
136+ $1.8488 $251.4368
181+ $1.6575 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess