EN
  • EN
  • DE

LM1085IT-5.0/NOPB

Part No LM1085IT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A TO220-3 / LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 5V
Voltage Dropout (Maximum) 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778629-LM1085IT-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1085
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1085IT-5.0/NOPB CAD Model

Description

Product Overview: LM1085IT-5.0/NOPB

The LM1085IT-5.0/NOPB is a robust low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the LM1085 series, which is known for its high efficiency and reliability. The device is tailored to cater to a wide array of applications, including sensitive electronic equipment where a stable and precise voltage is crucial.

Key Features

  • Output Voltage: The LM1085IT-5.0/NOPB is designed to provide a fixed output voltage of 5.0V, which is ideal for logic circuits and other standard 5V applications.
  • Current Capacity: This regulator has an impressive output current capacity of 3A, making it suitable for powering a range of medium to high-power devices.
  • Low Dropout: With a low dropout voltage, this component maintains regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Thermal Protection: It includes built-in thermal shutdown features to protect the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: The LM1085IT-5.0/NOPB incorporates current limiting to safeguard itself and the load from damage in the event of a fault or an overload condition.
  • Noise Reduction: The design allows for the addition of an external capacitor to the output, which can significantly reduce output noise, a critical feature for sensitive analog circuits.

Applications

The LM1085IT-5.0/NOPB is versatile and finds its use in a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery chargers
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Consumer electronics

Quality and Environmental Compliance

This device comes in a TO-220 package and is notable for its compliance with the RoHS (Restriction of Hazardous Substances) directive, indicated by the 'NOPB' (No Lead) suffix in its part number. This ensures that the product is environmentally friendly and suitable for use in various global markets that have strict environmental compliance regulations.

In summary, the LM1085IT-5.0/NOPB from Texas Instruments is a highly reliable and efficient solution for applications requiring a stable 5V supply with a considerable current draw. With its protective features and low dropout performance, it is an excellent choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3714 $52.1708
52+ $1.9457 $101.1764
80+ $1.8849 $150.7920
110+ $1.8241 $200.6510
142+ $1.7633 $250.3886
190+ $1.5809 $300.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess