EN
  • EN
  • DE
  • IT

LM1086CSX-5.0/NOPB

Part No LM1086CSX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 1.5A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package DDPAK/TO-263-3
Family Name LM1086
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM1086CSX-5.0, *LM1086CSX-5.0/NOPB, LM1086CSX-5.0, LM1086CSX-5.0-ND, LM1086CSX-5.0-NDR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877135-LM1086CSX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1086CSX-5.0/NOPB CAD Model

Description

Product Overview: LM1086CSX-5.0/NOPB

The LM1086CSX-5.0/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to provide a fixed 5V output with a maximum current of 1.5A. This regulator is part of the LM1086 series, which is known for its exceptional stability, reliability, and efficiency, making it an excellent choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed 5V output, suitable for logic circuits and standard digital components.
  • Current Capacity: Capable of delivering up to 1.5A of continuous current, ideal for moderate to high-power applications.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating.
  • Current Limiting: Built-in current limiting safeguards the device and the load from excessive current conditions.
  • Package: Supplied in a TO-263 package, which is suitable for surface-mount technology and helps in efficient heat dissipation.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS standards, making it environmentally friendly.

Applications

The LM1086CSX-5.0/NOPB is versatile and can be used in various applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems and peripherals
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM1086CSX-5.0/NOPB is no exception. It is rigorously tested to ensure high reliability and performance under various conditions. The device's robust design and built-in protection features make it a reliable choice for both commercial and industrial applications where consistent performance is critical.

Overall, the LM1086CSX-5.0/NOPB voltage regulator is an excellent solution for those in need of a stable 5V power supply with moderate current demands. Its combination of features, protection mechanisms, and compliance with environmental standards makes it a forward-thinking choice for designers and engineers alike.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess