EN
  • EN
  • DE

LM1086IS-5.0

Part No LM1086IS-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1086 1.5A Low Dropout Positive Regulators | IC REG LIN 5V 1.5A DDPAK/TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1196663-LM1086IS-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1086IS-5.0 CAD Model

Description

Product Overview: LM1086IS-5.0 Voltage Regulator

The LM1086IS-5.0 from Texas Instruments is a highly reliable low-dropout voltage regulator (LDO) designed for a wide range of applications. This LDO is capable of delivering a steady 5V output with a maximum current of 1.5A. Its impressive dropout voltage of just 1.5V at full load ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where power efficiency is critical.

Key Features and Benefits

  • Output Voltage: Fixed 5V output to power standard logic ICs and microcontrollers with precision.
  • High Current Capability: Capable of supplying up to 1.5A of output current, suitable for moderate to high-power applications.
  • Low Dropout Voltage: The low dropout of 1.5V maximizes efficiency and allows for stable operation close to the input voltage.
  • Thermal Overload Protection: Built-in thermal protection shuts down the regulator to prevent damage from overheating.
  • Current Limiting: Internal current limiting protects the device and the load from fault conditions.
  • Adjustable Output: An option to adjust the output voltage from 1.25V to 13.8V with the use of external resistors for flexible application requirements.
  • Stable with Low-ESR Capacitors: The LM1086IS-5.0 remains stable with low equivalent series resistance (ESR) capacitors, including tantalum and aluminum electrolytic types.

Applications

The LM1086IS-5.0 is versatile and can be used in a variety of electronic devices and systems. It is particularly well-suited for:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Automotive electronics
  • Microcontroller power supplies
  • Peripheral power supplies for computers

Package and Reliability

This voltage regulator comes in a robust TO-263 package, which is designed for optimal heat dissipation and space-saving on PCBs. Texas Instruments' commitment to quality ensures that the LM1086IS-5.0 provides consistent performance and reliability, making it a trusted choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9521 $50.1857
42+ $2.4223 $101.7366
64+ $2.3466 $150.1824
89+ $2.2709 $202.1101
114+ $2.1952 $250.2528
153+ $1.9681 $301.1193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess