EN
  • EN
  • DE

LM1086IT-2.85/NOPB

Part No LM1086IT-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1052664-LM1086IT-2.85/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1086IT-2.85/NOPB CAD Model

Description

The LM1086IT-2.85/NOPB is a robust, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of providing a stable output voltage of 2.85V, with a maximum output current of 1.5A, making it an excellent choice for a wide range of applications requiring a reliable power supply.

Key Features:

  • Output Voltage: Precisely regulated 2.85V output, ideal for powering sensitive electronics.
  • High Current Capability: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Adjustable Output: Offers the flexibility to adjust the output voltage with external resistors, if needed.
  • Wide Operating Temperature: Functions effectively across a broad temperature range from -40°C to +125°C.
  • Noise Reduction: Built-in noise reduction capabilities with an optional bypass capacitor.
  • Package: Available in a TO-220 package, which is suitable for through-hole mounting and easy integration into various circuits.

Applications:

The LM1086IT-2.85/NOPB is versatile and can be used in numerous applications, including:

  • High-efficiency linear power supplies
  • Battery chargers
  • Post-regulation for switching supplies
  • Low-voltage logic supplies
  • Computer add-on cards

Quality and Environmental Compliance:

The "NOPB" suffix in the product code indicates that this component is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. The LM1086IT-2.85/NOPB is designed not only to meet the demands of modern electronic devices but also to minimize the environmental impact of electronic components.

With its combination of features, the LM1086IT-2.85/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable, efficient, and environmentally friendly voltage regulation solution.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess