EN
  • EN
  • DE
  • IT

LM108AJ/883

Part No LM108AJ/883
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 96 dB
Input Bias Current 2 nA
Input Offset Voltage (Vos) 500 µV
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 2 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 14
Power Dissipation 400 mW
Power Supply Rejection Ratio (PSRR) 96 dB
RoHS Non-Compliant
Slew Rate 0.05 V/µs
Voltage Gain 86.02 dB
Win Source Part Number 1069780-LM108AJ/883
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108AJ/883 CAD Model

Description

The LM108AJ/883 is a high-performance, precision operational amplifier from Texas Instruments, designed to offer outstanding stability and accuracy for a wide range of applications. This component is part of the 883 series, which indicates its compliance with stringent military specifications, making it an ideal choice for aerospace and defense projects where reliability under harsh conditions is paramount.

Constructed using a super-gain transistors pair in the input stage, the LM108AJ/883 boasts a unique combination of characteristics that set it apart from standard operational amplifiers. Its ability to operate over a broad range of power supply voltages, from ±2V to ±20V, gives designers the flexibility to use it in various circuits without compromising performance.

One of the standout features of the LM108AJ/883 is its exceptionally low input offset voltage, which minimizes error in precision applications. Additionally, the device offers a low input bias current, making it suitable for high-impedance sensor interfaces and charge-sensitive applications. The operational amplifier also demonstrates excellent thermal stability, ensuring that its performance remains consistent across a wide temperature range.

The LM108AJ/883 is designed with a fast slew rate and a high gain bandwidth product, enabling it to handle rapid signal changes and maintain accuracy in high-speed analog circuits. This makes it a versatile choice for applications such as sample-and-hold circuits, digital-to-analog converters, and high-precision filters.

For ease of integration into various designs, the LM108AJ/883 is offered in a dual-in-line package, ensuring compatibility with standard PCB layouts. Its robust construction and proven reliability make it a trusted component for mission-critical applications where failure is not an option.

In summary, the LM108AJ/883 from Texas Instruments represents a top-tier choice for engineers requiring a military-grade operational amplifier that delivers precision, stability, and durability. Whether it's for use in the defense sector or in industrial applications where high standards are necessary, the LM108AJ/883 stands up to the challenge.

You May Also Be Interested in

Linear Technology
Need more? Email Us
National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess