EN
  • EN
  • DE

LM111-MDE

Part No LM111-MDE
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR VOLT DIESALE / Comparator Single ±18V/36V Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Voltage - Input Offset (Maximum) 3mV @ ±15V
Current - Input Bias (Maximum) 0.1μA @ ±15V
Maximum Quiescent Current 6mA
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 778643-LM111-MDE
Popularity Medium
Supply and Demand Status Balance
Family Name LM111
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM111-MDE CAD Model

Description

The LM111-MDE from Texas Instruments is a premier voltage comparator that offers reliable and precise voltage level detection. This high-performance device is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where accurate voltage comparison is critical for system functionality and safety.

Key Features

  • Fast Response Time: The LM111-MDE boasts a rapid response time, ensuring quick and efficient operations in circuits that require fast switching.
  • Wide Supply Voltage Range: This voltage comparator can operate over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in voltage comparison and enhancing the accuracy of the overall system.
  • Differential Input Voltage Range: With a wide differential input voltage range, the LM111-MDE can handle signals of varying amplitudes, making it versatile for different use cases.
  • Output Compatibility: The output of the LM111-MDE is designed to interface seamlessly with TTL, MOS, and other logic systems, ensuring easy integration into a variety of circuit designs.

Applications

The LM111-MDE is suitable for a multitude of applications, including but not limited to:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Window comparators
  • Relay drivers
  • Analog-to-digital converters
  • High-speed analog circuitry

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM111-MDE is no exception. This device is built to meet the highest standards of reliability and performance, ensuring that it operates effectively under various environmental conditions and throughout its intended lifespan.

Whether you are designing a simple voltage monitoring circuit or a complex analog system, the LM111-MDE voltage comparator from Texas Instruments is an excellent choice for achieving precision, speed, and reliability in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess