EN
  • EN
  • DE

LM1117-3.3L3

Part No LM1117-3.3L3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 298290-LM1117-3.3L3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117-3.3L3 CAD Model

Description

The LM1117-3.3L3 is a highly efficient, low-dropout voltage regulator produced by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Output Voltage: 3.3V
  • Input Voltage Range: 4.75V to 10V
  • Maximum Current: 800mA
  • Dropout Voltage: 1.2V @ maximum load
  • Feature: adjustable output version
  • Feature: built-in thermal shutdown and current limit protection.
  • Feature: highly stable, with excellent line and load regulation characteristics.
  • Package: compact SOT-223 package
  • Compliance: RoHS compliant

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3148 $50.3680
390+ $0.2583 $100.7370
600+ $0.2503 $150.1800
830+ $0.2422 $201.0260
1,070+ $0.2341 $250.4870
1,430+ $0.2099 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess