EN
  • EN
  • DE

LM1117ILD-5.0/NOPB

Part No LM1117ILD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 800MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM1117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM1117ILD-5.0, LM1117ILD-5.0-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923063-LM1117ILD-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1117ILD-5.0/NOPB CAD Model

Description

Product Overview: LM1117ILD-5.0/NOPB

The LM1117ILD-5.0/NOPB is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering a continuous output current of up to 800mA with an input voltage range from 2.7V to 7V. The device is optimized for use in a variety of electronic applications where a stable and regulated 5V output is required.

Key Features

  • Output Voltage: Fixed 5V output with a high accuracy of ±1% over line, load, and temperature variations.
  • Low Dropout: The LM1117ILD-5.0/NOPB has a low dropout voltage typically 1.2V at 800mA of load current, making it suitable for battery-powered devices.
  • Current Limiting and Thermal Protection: In-built current limiting and thermal shutdown features protect the device and the load from fault conditions.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the components used.
  • Package: Available in a small 8-lead LLP package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this component is lead-free and compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The LM1117ILD-5.0/NOPB is a versatile component that can be used in various applications, such as:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Networking Equipment
  • Industrial and Automotive Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM1117ILD-5.0/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronic products. With its robust design and manufacturing process, this voltage regulator ensures a reliable performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess