EN
  • EN
  • DE

LM1117ILDX-ADJ/NOPB

Part No LM1117ILDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 8WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WSON (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 13.8V
Voltage Dropout (Max) 1.2V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 5 mA
Current - Supply (Max) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM1117
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351021-LM1117ILDX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1117ILDX-ADJ/NOPB CAD Model

Description

Product Overview: LM1117ILDX-ADJ/NOPB

The LM1117ILDX-ADJ/NOPB is a versatile and reliable adjustable voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's LM1117 family of low dropout linear regulators that offer a balance of robust performance and cost-effectiveness, making them ideal for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LM1117ILDX-ADJ/NOPB provides an adjustable output voltage range from 1.25V to 13.8V, allowing for flexible use in various circuits where a specific voltage is required.
  • Low Dropout Performance: With a low dropout voltage typically at 1.2V at full load, it ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • High Current Capability: The device is capable of delivering up to 800mA of output current, which is suitable for a broad range of applications, from powering small microcontrollers to larger peripheral devices.
  • Thermal Shutdown and Current Limit Protection: To ensure reliability and longevity, the LM1117ILDX-ADJ/NOPB features built-in thermal shutdown and current limit protection mechanisms to prevent damage from overheating and overcurrent conditions.

Applications

The LM1117ILDX-ADJ/NOPB is commonly used in a variety of applications including, but not limited to:

  • Portable and battery-powered electronics
  • Post-regulation for switching supplies
  • Low-voltage logic supplies
  • Peripheral power

Package and Quality

The device comes in a robust, surface-mount WSON-8 package that is designed for optimal thermal performance and space-saving on printed circuit boards. TI's commitment to quality ensures that the LM1117ILDX-ADJ/NOPB meets stringent industry standards for performance and reliability.

Conclusion

Overall, the LM1117ILDX-ADJ/NOPB from Texas Instruments is an excellent choice for designers looking for a dependable and flexible voltage regulation solution. Its combination of adjustable output, low dropout performance, and protection features make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess