EN
  • EN
  • DE

LM1117IMP-ADJ

Part No LM1117IMP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Space Saving SOT-223 and WSON Packages, Current Limiting and Thermal Protection | IC REG LIN POS ADJ 800MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.8V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM1117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1196723-LM1117IMP-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117IMP-ADJ CAD Model

Description

Product Overview: LM1117IMP-ADJ from Texas Instruments

The LM1117IMP-ADJ is a highly reliable, low dropout voltage regulator from the industry-leading semiconductor manufacturer, Texas Instruments. This adjustable version of the LM1117 series is designed to provide a variable output voltage, which can be set from 1.25V to 13.8V with the use of external resistors. Its ability to source up to 800mA of output current makes it a versatile choice for a wide range of applications.

The LM1117IMP-ADJ is housed in a compact SOT-223 package, which makes it suitable for space-constrained applications. Despite its small size, it offers excellent thermal performance and full fault protection features, including over-temperature shutdown and current limiting, ensuring the safety and reliability of the applications it powers.

Key Features

  • Adjustable Output Voltage: The output voltage can be set from 1.25V to 13.8V using two external resistors, providing flexibility in application design.
  • High Output Current: Capable of delivering up to 800mA of continuous output current, it is suitable for a wide array of devices.
  • Low Dropout: The low dropout voltage (typically 1.2V at 800mA) allows for efficient operation even with very low input-to-output voltage differentials.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system safety.
  • Current Limiting: Current limiting prevents damage to the regulator during fault conditions such as output short circuits.
  • Package: Available in a small SOT-223 package, it's ideal for portable and space-sensitive applications.

Applications

The LM1117IMP-ADJ is a versatile component that can be used in a variety of electronic circuits. Its applications span from simple power supplies to complex industrial systems. Common uses include:

  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Adjustable power supplies
  • Peripheral drivers

With its combination of features, the LM1117IMP-ADJ from Texas Instruments is an excellent choice for designers looking for a robust and flexible voltage regulation solution. Its ease of use, coupled with the support and reliability of Texas Instruments, makes it a go-to component for ensuring stable power delivery in a multitude of electronic products.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1343 $50.3625
795+ $0.1258 $100.0110
1,235+ $0.1216 $150.1760
1,770+ $0.1131 $200.1870
2,300+ $0.1088 $250.2400
2,870+ $0.1046 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,960 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess