EN
  • EN
  • DE

2DI100D-050

Part No 2DI100D-050
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123554-2DI100D-050
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DI100D-050 CAD Model

Description

The 2DI100D-050 is an insulated gate bipolar transistor (IGBT) module manufactured by Fuji Electric. These modules are designed for high-power switching applications, offering efficient and reliable performance. The '2DI' designation often refers to a dual IGBT module, while '100' typically indicates the current rating in Amperes, and '050' may relate to the voltage rating (e.g., 500V). This IGBT module is used in applications such as inverters, motor drives, and power supplies.

Applications

  • Inverters (e.g., solar inverters, UPS)
  • Motor Drives (AC and DC motor control)
  • Power Supplies (Switch-mode power supplies)
  • Welding Machines
  • Induction Heating

Features

  • Low Saturation Voltage (Vce(sat)): Reduces power losses and improves efficiency.
  • High Switching Speed: Enables high-frequency operation.
  • Insulated Baseplate: Provides electrical isolation for safety and easier mounting.
  • Short Circuit Withstand Capability: Enhances robustness in fault conditions.
  • Integrated Free-Wheeling Diode: Simplifies circuit design and improves performance.

Benefits

  • Improved energy efficiency in power conversion systems.
  • Reduced cooling requirements due to lower power dissipation.
  • Enhanced system reliability with short circuit protection.
  • Simplified circuit layout.
  • Higher power density.

Technical Specifications (General - May Vary Based on Specific Variant)

While specific values depend on the exact module and the Fuji Electric datasheet, common specifications for IGBT modules like the 2DI100D-050 include:

  • Collector-Emitter Voltage (Vces): Typically 600V or higher.
  • Collector Current (Ic): Rated at 100A.
  • Gate-Emitter Voltage (Vges): Typically ±20V.
  • Saturation Voltage (Vce(sat)): Low, typically around 2V or less.
  • Switching Frequency: Up to several kHz, depending on the application.

It is essential to consult the official Fuji Electric datasheet for the 2DI100D-050 IGBT module to obtain precise electrical characteristics, thermal performance, and safe operating area. This information is crucial for proper application and ensuring reliable operation.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess