EN
  • EN
  • DE

TPS65381QDAPRQ1

Part No TPS65381QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Power Supply for Microcontrollers 5.8V to 34V Automotive 32-Pin HTSSOP EP T/R / IC MULTI-RAIL P-S 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Microcontrollers, Safety Critical
Voltage - Input 4.5 V to 36 V
Number of Outputs 5
Output Voltage Multiple
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 1112606-TPS65381QDAPRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65381-Q1
Introduction Date September 12, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65381QDAPRQ1 CAD Model

Description

The TPS65381QDAPRQ1 is a high-performance power management integrated circuit (PMIC) from Texas Instruments, specifically designed to cater to the demanding needs of automotive applications. This robust component is engineered to provide reliable power supply solutions for microcontrollers and safety-relevant applications in automotive environments.

Key Features

  • Multi-Rail Power Supply: The TPS65381QDAPRQ1 offers multiple output voltage rails, including a pre-regulator, buck converter, and LDOs, ensuring a stable and efficient power supply for various subsystems.
  • High-Voltage Input: With an input voltage range of 3.0V to 5.5V, this PMIC is capable of handling the fluctuations commonly found in automotive power systems.
  • Integrated Watchdog Timer: The inclusion of a watchdog timer enhances system reliability by monitoring the system operation and resetting it in case of malfunctions.
  • Functional Safety: Designed to meet the stringent requirements of the ISO 26262 standard, the TPS65381QDAPRQ1 is suitable for safety-critical applications.
  • Robust Protection Features: The device includes over-voltage, under-voltage, over-current, and thermal protection, safeguarding the system from a range of electrical hazards.

Applications

The TPS65381QDAPRQ1 is ideal for a variety of automotive applications, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive infotainment systems
  • Body electronics and lighting systems

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TPS65381QDAPRQ1 is manufactured to the highest quality standards, ensuring exceptional performance and reliability for automotive-grade applications. It undergoes rigorous testing and validation to meet the demanding conditions of the automotive industry.

Package and Availability

The TPS65381QDAPRQ1 is available in a 32-pin HTSSOP package, providing a compact solution for space-constrained automotive applications. This PMIC is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess