EN
  • EN
  • DE

LM1117LD-5.0/NOPB

Part No LM1117LD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A 8WSON / LDO Regulator Pos 5V 0.8A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA ~ 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 778640-LM1117LD-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1117LD-5.0/NOPB CAD Model

Description

Product Overview: LM1117LD-5.0/NOPB

The LM1117LD-5.0/NOPB is a low dropout voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 5.0V with a maximum output current of 800mA. This regulator is highly sought after for its reliability and efficiency in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 800mA.
  • Low Dropout: Operates with a very low dropout voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • Voltage Regulation: Excellent line and load regulation characteristics ensure a stable output voltage even with varying input voltages and output loads.
  • Protection Features: Built-in thermal shutdown, current limiting, and over temperature protection safeguard the device and the connected components from potential damage.
  • Package: Available in a small footprint surface-mount package, making it suitable for space-constrained applications.
  • Lead-Free: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM1117LD-5.0/NOPB voltage regulator is versatile and can be used in a wide array of applications, such as:

  • Consumer Electronics: DVD players, gaming consoles, and TVs.
  • Telecommunication: Cellular phones, PDAs, and networking equipment.
  • Computer Systems: Motherboards, peripherals, and power supplies.
  • Industrial: Control systems, instrumentation, and automated machinery.

Conclusion

Texas Instruments' LM1117LD-5.0/NOPB is a robust and reliable fixed output voltage regulator that offers a combination of features making it ideal for a myriad of applications. With its high output current capability, low dropout performance, and comprehensive protection circuitry, it ensures stable and efficient power management in both standard and demanding environments.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess