EN
  • EN
  • DE

LM1117LDX-1.8

Part No LM1117LDX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 800MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM1117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM1117LDX, LM1117LDX-1.8TR, LM1117LDX-1.8DKR, LM1117LDX18, LM1117LDX-1.8CT
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877138-LM1117LDX-1.8
Ultra Librarian 3D Model Ultra Librarian LM1117LDX-1.8 CAD Model

Description

The LM1117LDX-1.8 is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of providing a stable 1.8V output with an input voltage range from 2.7V to 7V. The LM1117 series is well-suited for a variety of applications, including active SCSI terminators, battery-powered equipment, and high-efficiency linear power supplies.

Key Features:

  • Output Voltage: Fixed at 1.8V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • Output Current: Capable of delivering up to 800mA of continuous output current, making it suitable for moderate to high power applications.
  • Low Dropout: With a dropout voltage typically around 1.2V at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Incorporates current limiting to safeguard the device and the load from short-circuit conditions.
  • Package: Available in a compact TO-252 (D-Pak) surface-mount package, which is suitable for space-constrained applications.

Applications:

  • Consumer Electronics
  • Telecommunication Devices
  • PC Peripherals
  • Portable Devices
  • Power Management Circuits

The LM1117LDX-1.8 is an excellent choice for applications that require a stable and reliable power supply. Its low dropout voltage and ability to deliver up to 800mA of output current make it a versatile component for a wide range of electronic devices. Texas Instruments' commitment to quality ensures that this voltage regulator will provide a consistent performance, contributing to the longevity and reliability of the end product.

For detailed information, technical specifications, and application notes, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3960 $55.8400
90+ $1.1455 $103.0950
140+ $1.1097 $155.3580
190+ $1.0739 $204.0410
245+ $1.0381 $254.3345
325+ $0.9307 $302.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess