EN
  • EN
  • DE

LM1117MP-2.85

Part No LM1117MP-2.85
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Lifetime Buys Til 12/09
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package SOT-223
Height 1.6 mm
Lead Free Contains Lead
Length 6.5 mm
Max Input Voltage 15 V
Maximum Operating Temperature 125 °C
Max Output Current 800 mA
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Output Current 800 mA
Output Type Fixed
Output Voltage 2.85 V
Output Voltage Accuracy 1 %
Packaging Tape and Reel
Polarity Positive
Quiescent Current 10 mA
RoHS Non-Compliant
Width 3.56 mm
Win Source Part Number 1069788-LM1117MP-2.85
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117MP-2.85 CAD Model

Description

The LM1117MP-2.85 from Texas Instruments is a highly reliable, low-dropout linear voltage regulator designed to provide a fixed 2.85V output voltage with an input voltage range from 4.5V to 10V. This regulator is capable of delivering up to 800mA of continuous output current, making it suitable for a wide variety of applications, including sensitive analog circuits, embedded systems, and microcontroller platforms.

Key Features:

  • Fixed Output Voltage: 2.85V with high accuracy.
  • High Output Current: Capable of delivering up to 800mA.
  • Low Dropout: Typically 1.2V at 800mA load, ensuring efficient operation even at low input voltages.
  • Thermal Shutdown and Current Limit: Protection features that prevent damage from overheating and overcurrent conditions.
  • Low Ground Pin Current: The ground pin current is typically 5mA at 800mA output, which improves efficiency.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors as low as 10µF, providing flexibility in design.
  • Package Types: Available in SOT-223 and TO-220 packages, allowing for easy integration into various circuit designs.

Applications:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Low-power handheld instrumentation
  • Microcontroller power supply

The LM1117MP-2.85 is a versatile component that offers a combination of features such as low dropout performance, protection mechanisms, and stability with low-ESR capacitors. These attributes make it an excellent choice for designers looking for a reliable and efficient power management solution. Whether you are working on consumer electronics, portable devices, or industrial equipment, the LM1117MP-2.85 voltage regulator from Texas Instruments provides the performance and reliability needed for your applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess