EN
  • EN
  • DE

LM117K STEEL/NOPB

Part No LM117K STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO3-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 25V
Output Current 1.5A
PSRR 65dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-3-2
Win Source Part Number 1052686-LM117K STEEL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM117K STEEL/NOPB CAD Model

Description

The LM117K STEEL/NOPB is a highly versatile and reliable voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This adjustable 3-terminal positive voltage regulator is capable of supplying in excess of 1.5A over a 1.2V to 37V output range. It is housed in a robust steel TO-3 package, ensuring durability and efficient heat dissipation for a wide variety of applications.

Key Features

  • Output Voltage Range: Adjustable from 1.2V to 37V.
  • Output Current: Capable of delivering more than 1.5A.
  • High Efficiency: Features a guaranteed thermal regulation.
  • Protection Features: Includes current limiting, thermal overload protection, and safe area compensation, making it robust against fault conditions.
  • Package: TO-3 steel package (NOPB - No Lead (Pb) - for RoHS compliance).

Applications

The LM117K STEEL/NOPB is suitable for a broad range of applications, including:

  • Power supplies for instrumentation and control systems.
  • Adjustable power supplies for consumer and industrial electronics.
  • Constant current regulators and battery chargers.

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the LM117K STEEL/NOPB is no exception. This product is designed to meet the rigorous demands of the industry, ensuring long-term stability and performance in your applications.

Environmental Compliance

The "NOPB" designation indicates that this product is manufactured without the use of lead, making it compliant with RoHS directives. The use of a steel package also enhances the environmental robustness of the product.

Whether you're designing a custom power supply or looking for a reliable voltage regulation solution, the LM117K STEEL/NOPB from Texas Instruments provides the flexibility, reliability, and performance needed for your demanding applications.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess