EN
  • EN
  • DE

LM139AWRQMLV

Part No LM139AWRQMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CFlatPack
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614157-LM139AWRQMLV
Ultra Librarian 3D Model Ultra Librarian LM139AWRQMLV CAD Model

Description

Product Overview: LM139AWRQMLV

The LM139AWRQMLV is a high-performance, quad differential comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is engineered to operate over a wide range of temperatures, making it suitable for a variety of demanding applications in the aerospace, military, and space sectors where reliability and durability are of utmost importance.

Key Features

  • Wide Operating Voltage Range: The LM139AWRQMLV operates from a supply voltage range of 2V to 36V or from ±1V to ±18V dual supplies, providing flexibility for use in multiple circuit configurations.
  • Low Supply Current: It boasts a low supply current, which enhances its efficiency and makes it ideal for battery-powered or energy-sensitive systems.
  • Fast Response Time: The comparator features a typical response time of a few nanoseconds, ensuring rapid signal processing and timely system responses.
  • Input Offset Voltage: Designed with precision in mind, the device offers low input offset voltage, which minimizes errors in signal comparison.
  • Wide Operating Temperature Range: The LM139AWRQMLV is characterized for operation over the military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

With its robust feature set, the LM139AWRQMLV is well-suited for a variety of critical and high-reliability applications, including:

  • Control systems in aerospace and defense industries
  • High-speed signal detection
  • Voltage level monitoring and conversion
  • Window comparators
  • Satellite systems
  • Alarm and safety devices

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The LM139AWRQMLV is manufactured to meet stringent QML (Qualified Manufacturers List) standards, ensuring that each device meets the requirements for high-reliability electronic components. This commitment to quality makes the LM139AWRQMLV a trusted choice for critical systems where failure is not an option.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.8063 $625.8063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess