EN
  • EN
  • DE

LM140H-15/883

Part No LM140H-15/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Military Grade 1A Fixed Output Linear Regulator / LDO 3-TO -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package TO-39
Contact Plating Lead, Tin
Dropout Voltage 2.5 V
Height 0 m
Lead Free Contains Lead
Length 8.255 mm
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Min Input Voltage 17.7 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Current 1 A
Output Type Fixed
Output Voltage 15 V
Output Voltage Accuracy 2 %
Polarity Positive
Quiescent Current 6 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.445 mm
Width 8.255 mm
Win Source Part Number 1069817-LM140H-15/883
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM140H-15/883 CAD Model

Description

Product Overview: LM140H-15/883

The LM140H-15/883 by Texas Instruments is a robust, highly reliable linear voltage regulator designed to deliver a fixed output voltage of 15V. This component is part of the LM140 series and is specifically characterized for operation over the military temperature range of -55°C to +125°C. Its military grade designation, 883, signifies its compliance with stringent military specifications, making it an ideal choice for high-reliability applications in defense and aerospace industries.

Key Features

  • Output Voltage: Provides a stable 15V output, which is crucial for consistent performance in critical systems.
  • High Current Output: Capable of delivering up to 1.5A of load current, making it suitable for a wide range of power supply applications.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the device remains safe from damage due to excessive heat.
  • Short Circuit Protection: Features short circuit protection to safeguard the regulator and connected components from potential damage caused by fault conditions.
  • Safe-Area Compensation: Comes with safe-area compensation for additional reliability under varying load conditions.
  • Military Specifications: Meets MIL-STD-883 standards for military applications, ensuring high reliability and performance under extreme conditions.

Applications

The LM140H-15/883 is versatile and can be used in a variety of applications, particularly where reliability and performance are non-negotiable. These include:

  • Avionic systems
  • Military communication equipment
  • Spacecraft power supplies
  • High-reliability industrial equipment

Quality and Reliability

As with all Texas Instruments products, the LM140H-15/883 is manufactured to the highest quality standards. Its design and construction are focused on providing a reliable power solution, even under the most demanding conditions. The inclusion of protection features ensures long-term stability and functionality, which is critical for systems where failure is not an option.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess