EN
  • EN
  • DE

LM140LAH-12/NOPB

Part No LM140LAH-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.1A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA to 4.5mA
PSRR 72dB (120Hz)
Control Protection Features Over Temperature. Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052717-LM140LAH-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM140LAH-12/NOPB CAD Model

Description

The LM140LAH-12/NOPB is a highly reliable and efficient linear voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This voltage regulator is part of the LM140 series, known for its robustness and precision in regulating voltage levels within electronic circuits.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 12V, making it suitable for a wide range of applications that require a stable 12V supply.
  • Output Current: Capable of delivering up to 1.5A of output current, it is ideal for moderate to high-power applications.
  • Thermal Overload Protection: The LM140LAH-12/NOPB is equipped with thermal overload protection to safeguard the device against excessive temperature and potential damage.
  • Short Circuit Protection: This voltage regulator also includes short circuit protection, which ensures the longevity of the device by preventing damage due to accidental short circuits.
  • Safe-Area Compensation: With safe-area compensation, the device can operate in variable load conditions without the risk of going into an unsafe operating area.
  • No External Components Required: The design of the LM140LAH-12/NOPB allows it to operate without the need for external components, simplifying circuit design and minimizing space requirements.
  • Military Grade: This component meets military specifications, ensuring its reliability and performance under harsh conditions.

Applications

The LM140LAH-12/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies for instruments and control systems
  • Constant 12V supplies for computer and telecommunications systems
  • Automotive electronics that require a stable voltage source
  • Military and aerospace equipment where high reliability is essential

Product Details

The LM140LAH-12/NOPB comes in a TO-39 package, which is known for its durability and heat dissipation characteristics. The device operates over a wide temperature range, making it suitable for various environments and conditions. With its combination of features and reliability, the LM140LAH-12/NOPB is an excellent choice for designers who require a dependable 12V linear voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess