EN
  • EN
  • DE

LM140LAH-15

Part No LM140LAH-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 15V 0.1A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 15V
Dropout Voltage-Max 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA to 4.5mA
PSRR 72dB (120Hz)
Control Protection Features Over Temperature. Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 1052718-LM140LAH-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM140LAH-15 CAD Model

Description

The LM140LAH-15 is a high-performance voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This voltage regulator is part of the LM140 series, known for their reliability and versatility in a wide range of applications.

Key Features

  • Output Voltage: The LM140LAH-15 provides a fixed output voltage of 15V, which is ideal for stabilizing and regulating power supplies in various electronic circuits.
  • Current Output: It can deliver an output current of up to 1.5A, making it suitable for medium-power requirements.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator if the operating temperature exceeds safe limits, thereby safeguarding the device and the system it powers.
  • Short Circuit Protection: Additionally, the LM140LAH-15 is equipped with short circuit protection, which helps prevent damage to the regulator and the connected circuitry in the event of a fault condition.
  • Output Transistor Safe-Area Compensation: This feature ensures stable operation even in the event of load changes or varying input voltages, which can often challenge the performance of a voltage regulator.

Applications

The LM140LAH-15 is designed for a variety of applications, including but not limited to:

  • Power supplies for analog circuits
  • Linear power supplies
  • Post-regulation for switching supplies
  • Motor control systems
  • Automotive electronics

Package and Quality

The device is available in a robust and reliable TO-39 metal can package, which ensures excellent thermal performance and durability. Texas Instruments is committed to high-quality standards, and the LM140LAH-15 is no exception. It is designed to meet rigorous industry specifications, ensuring consistent performance and quality for the end-user.

Conclusion

With its strong feature set and reliable performance, the LM140LAH-15 from Texas Instruments stands out as an excellent choice for designers and engineers looking for a dependable voltage regulator for their power management needs. Its built-in protection features and stable operation make it a versatile component suitable for a broad array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess