EN
  • EN
  • DE

LM1770UMF/NOPB

Part No LM1770UMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8V ~ 5.5V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM1770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names LM1770UMFNOPBTR,-LM1770UMF/NOPBCT-ND,LM1770UMF/NOPBDKR,LM1770UMFDKR,LM1770UMFNOPB,*LM1770UMF,LM1770UMF/NOPBTR,LM1770UMFCT-ND,NATNSCLM1770UMF/NOPB,LM1770UMFTR,LM1770UMFTR-ND,LM1770UMFTR-NDR,LM1770UMFNOPBCT,*LM1770UMF/NOPB,LM1770UMFDKR-ND,2156-LM1770UMF/NOPB-TI,LM1770UMFNOPBTR-ND,LM1770UMFCT,LM1770UMFNOPBCT-ND,LM1770UMF,LM1770UMF/NOPBCT,LM1770UMFCT-NDR
Standard Package 1,000
Win Source Part Number 1022178-LM1770UMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1770UMF/NOPB CAD Model

Description

The LM1770UMF/NOPB is a highly efficient, low-power synchronous buck regulator from Texas Instruments, designed to provide a regulated output voltage from an unregulated input source. This component is particularly suited for portable and battery-powered applications due to its energy-efficient operation and compact form factor.

Key Features

  • Output Voltage Range: The LM1770UMF/NOPB offers a wide output voltage range, making it versatile for various applications.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, further enhancing battery longevity.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize performance for specific applications.

Applications

The LM1770UMF/NOPB is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Package and Quality

The device comes in a micro SMD package, which is not only space-saving but also suitable for automated assembly processes, reducing manufacturing time and costs. The NOPB designation indicates that this product is lead-free and RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Conclusion

Overall, the LM1770UMF/NOPB from Texas Instruments is a robust and reliable choice for designers looking to incorporate a power-efficient voltage regulator into their applications. Its combination of features, such as high efficiency, low power consumption, and thermal protection, make it a versatile component that enhances the performance and longevity of end products.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6667 $50.0025
185+ $0.5470 $101.1950
285+ $0.5299 $151.0215
395+ $0.5128 $202.5560
505+ $0.4958 $250.3790
675+ $0.4445 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,385 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess