EN
  • EN
  • DE

LM185BYH-1.2/NOPB

Part No LM185BYH-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO46-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-46-2, Metal Can
Win Source Part Number 002545-LM185BYH-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185BYH-1.2/NOPB CAD Model

Description

Product LM185BYH-1.2/NOPB from Texas Instruments is a high-quality, precision voltage reference device that offers a fixed voltage output of 1.2V.

  • Voltage Output: 1.2V
  • Temperature Range: -55 degrees Celsius to 125 degrees Celsius
  • Package: TO-46
  • Output Current: 10mA (maximum)
  • Output Noise: Low
  • Accuracy: Initial accuracy of 1%, Temperature coefficient of 30ppm/°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8842 $52.8842
3+ $43.3922 $130.1766
4+ $42.0362 $168.1448
5+ $40.6802 $203.4010
7+ $39.3242 $275.2694
9+ $35.2561 $317.3049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess