EN
  • EN
  • DE

LM185H-1.2-SMD

Part No LM185H-1.2-SMD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.2V TO46-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.2V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Voltage - Input 1.2V
Current - Cathode 10 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package TO-46-2 Metal Can
Supplier Device Package TO-2
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1542068-LM185H-1.2-SMD
Ultra Librarian 3D Model Ultra Librarian LM185H-1.2-SMD CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess