EN
  • EN
  • DE
  • IT

LM1875T/NOPB

Part No LM1875T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 25W Class-AB 5-Pin(5+Tab) TO-220 Tube / IC AMP AUDIO PWR 30W AB TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 002546-LM1875T/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Signal Processing
Family Name LM1875
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1875T/NOPB CAD Model

Description

The LM1875T/NOPB is a high-performance audio power amplifier designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Output Power: Up to 20 watts
  • Voltage Range: 16 to 60 volts
  • Total Harmonic Distortion (THD): Less than 0.015%
  • Frequency Response Range: 20Hz to 20kHz
  • Slew Rate: 60V/µs
  • Signal-to-Noise Ratio (SNR): 90dB
  • Protection: Built-in protection circuits against short circuits and thermal overload
  • Package: TO-220-5

You May Also Be Interested in

NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.0374
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $9.6131
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $0.1083
Texas Instruments
35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Lowest to $1.7779
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.2074
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.6421
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.6537
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $0.8240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,534 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess