EN
  • EN
  • DE

LM20133HM

Part No LM20133HM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827696-LM20133HM
Ultra Librarian 3D Model Ultra Librarian LM20133HM CAD Model

Description

Product Overview: LM20133HM from Texas Instruments

The LM20133HM is a high-performance, adjustable-frequency synchronous buck regulator from Texas Instruments, designed for a variety of applications. This regulator features an input voltage range from 2.95V to 5.5V, making it ideal for low-voltage systems that require efficient power conversion.

Key Features

  • Output Voltage Range: The LM20133HM offers an adjustable output voltage range from 0.8V to 85% of the input voltage, allowing for versatile use in different circuit configurations.
  • High Efficiency: With its synchronous buck design, this regulator provides efficient power conversion, which is critical for minimizing heat generation and improving system performance.
  • Frequency Adjustment: The switching frequency is adjustable from 300kHz to 1MHz, giving designers the flexibility to optimize performance and component size.
  • Load Regulation: Excellent load regulation ensures a stable output voltage even with varying load conditions, which is crucial for sensitive electronic devices.
  • Thermal Protection: The device includes thermal shutdown and over-current protection features to safeguard against potential damage from overheating or excessive load conditions.

Applications

The LM20133HM is suitable for a wide range of applications, including:

  • Telecommunications and networking equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial and automotive systems

Design Support

Texas Instruments provides comprehensive design support for the LM20133HM, including evaluation boards, design simulation tools, and detailed datasheets. Engineers can access a wealth of resources to facilitate the integration of the LM20133HM into their projects, ensuring a smooth design process and optimal system performance.

With its robust feature set and flexible design options, the LM20133HM is an excellent choice for any power management application that demands high efficiency, compact size, and reliability.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess