EN
  • EN
  • DE

LM20134QMHX/NOPB

Part No LM20134QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PROTOTYPE / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, PowerWise®
Package Bulk
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Current - Output 4A
Frequency - Switching 500kHz ~ 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382485-LM20134QMHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20134QMHX/NOPB CAD Model

Description

Product Overview: LM20134QMHX/NOPB

The LM20134QMHX/NOPB is a high-performance, synchronous buck regulator from Texas Instruments, designed to deliver precision voltage regulation in a compact and efficient package. This advanced power management IC is ideal for a wide range of applications, including telecommunications, networking, and industrial systems, where reliable and efficient voltage conversion is critical.

Key Features

  • Output Voltage Range: The LM20134QMHX/NOPB offers an adjustable output voltage range from 0.8V to 5.5V, which allows for versatile use across various applications.
  • High Efficiency: With an integrated synchronous buck regulator topology, this device provides efficient power conversion, which can lead to reduced heat generation and longer system life.
  • Load Current: It supports a load current of up to 4A, making it suitable for powering a broad range of components, from microprocessors to FPGAs and DSPs.
  • Switching Frequency: The regulator operates at a fixed switching frequency of 500 kHz, allowing for a balance between efficiency and component size.
  • Thermal Performance: Encased in a 20-pin TSSOP (QFN) package, the LM20134QMHX/NOPB is designed for enhanced thermal performance, ensuring stability under varying load conditions.

Protection Features

The LM20134QMHX/NOPB incorporates several protection features to ensure the longevity and reliability of both the regulator and the system it powers. These include:

  • Over-Current Protection: Shields the device from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator to prevent overheating.
  • Under-Voltage Lockout (UVLO): Ensures the device operates at safe input voltage levels.

Applications

Thanks to its versatile feature set and robust design, the LM20134QMHX/NOPB is suitable for a variety of applications, including:

  • Point-of-Load (POL) power supplies
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial and automotive systems

For designers looking for a reliable and efficient voltage regulation solution, the LM20134QMHX/NOPB from Texas Instruments represents a top-tier choice that combines performance, flexibility, and protection in a single package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess