EN
  • EN
  • DE

LM21215MHX

Part No LM21215MHX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 15A High Efficiency Point of Load Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197053-LM21215MHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM21215MHX CAD Model

Description

Introducing the LM21215MHX Voltage Regulator from Texas Instruments

The LM21215MHX is a state-of-the-art voltage regulator integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This advanced regulator is capable of delivering up to 15A of continuous output current with an input voltage range of 2.95V to 5.5V, making it an ideal choice for a wide range of power supply applications.

At the heart of the LM21215MHX lies an innovative synchronous buck regulator topology that ensures high efficiency and excellent thermal performance. This feature makes it possible for the device to operate without the need for a heat sink in most applications, significantly reducing the design complexity and overall system cost.

One of the key advantages of the LM21215MHX is its ability to provide a highly stable output voltage with a tight tolerance. This is due to its integrated feedback loop, which requires minimal external components to achieve accurate voltage regulation. The device's output voltage is adjustable from 0.8V to 90% of the input voltage, allowing for great flexibility in various design scenarios.

The LM21215MHX is also equipped with a range of protective features to ensure the longevity and reliability of end-user applications. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers from a variety of potential fault conditions.

For ease of use and implementation, the LM21215MHX is available in a compact 20-pin HTSSOP (PWP) package with PowerPAD™. The PowerPAD™ feature is specially designed to enhance the thermal dissipation characteristics of the package, ensuring that the device operates within its specified temperature range even under full load conditions.

In summary, the LM21215MHX from Texas Instruments is a robust, efficient, and versatile voltage regulator solution that offers designers the performance and reliability required for demanding power supply applications. Whether it's for industrial, telecommunications, or consumer electronics, the LM21215MHX is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7637 $51.0548
10+ $10.4728 $104.7280
15+ $10.1456 $152.1840
21+ $9.8183 $206.1843
27+ $9.4910 $256.2570
36+ $8.5092 $306.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess