EN
  • EN
  • DE

LM2202M

Part No LM2202M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 230 MHz Video Amplifier System | IC VIDEO AMP SYSTEM 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications General Purpose
-3db Bandwidth 230MHz
Supply Current 48mA
Current - Output / Channel 28mA
Supply Voltage , Single/Dual (±) 8V ~ 13.2V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number LM2202
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1197073-LM2202M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2202M CAD Model

Description

The LM2202M is a groundbreaking product from Texas Instruments, a leader in semiconductor design and manufacturing. This versatile and efficient component is designed to meet the needs of a wide range of electronic applications, delivering high performance in a compact package.

Key Features and Benefits

  • High Precision: The LM2202M offers exceptional accuracy and stability, making it ideal for critical applications where precise electrical measurements are necessary.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, which is crucial for battery-powered and portable devices.
  • Wide Operating Temperature Range: The robust design ensures reliable operation across a broad temperature spectrum, making it suitable for industrial and automotive environments.
  • Small Form Factor: The compact size of the LM2202M allows it to fit into tight spaces, providing greater flexibility in PCB design and layout.
  • Easy Integration: With industry-standard packaging and pinouts, this product is easy to integrate into existing designs, reducing development time and simplifying the manufacturing process.

Applications

The LM2202M is a versatile component that can be used in various applications, including:

  • Power supply control
  • Automotive electronics
  • Industrial measurement and control systems
  • Portable and battery-operated devices
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM2202M is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. Customers can trust the LM2202M for their mission-critical applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the LM2202M, including datasheets, application notes, reference designs, and online tools to facilitate product selection and system design.

Discover the potential of the LM2202M for your next project and leverage the expertise and quality of Texas Instruments to enhance your product's performance.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Texas Instruments
Lowest to $3.2870
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess