EN
  • EN
  • DE

LM22670QMRX-5.0/NOPB

Part No LM22670QMRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOPWR / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM22670
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLM22670QMRX-5.0/NOPB,2156-LM22670QMRX-5.0/NOPB
Standard Package 2,500
Win Source Part Number 1317712-LM22670QMRX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM22670QMRX-5.0/NOPB CAD Model

Description

Product Overview: LM22670QMRX-5.0/NOPB

The LM22670QMRX-5.0/NOPB is a high-performance step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of TI's LM22670 series, which provides an efficient, reliable solution for applications requiring voltage reduction. The LM22670QMRX-5.0/NOPB is particularly well-suited for systems that demand a fixed output voltage of 5V.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5.0V, which is ideal for powering a wide range of standard digital and analog circuits.
  • Output Current: It is capable of delivering up to 3A of continuous output current, ensuring sufficient power for high-demand applications.
  • Input Voltage Range: The regulator operates over a wide input voltage range from 4.5V to 42V, accommodating various power supply conditions and transient situations.
  • High Efficiency: With an integrated switch, the device offers high efficiency, which reduces power loss and heat generation, enhancing system reliability.
  • Thermal and Overcurrent Protection: The LM22670QMRX-5.0/NOPB includes built-in thermal shutdown and current limit features, safeguarding the device and the system against excessive temperatures and overcurrent conditions.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 500 kHz, allowing designers to optimize the regulator for size, efficiency, or external component requirements.
  • Quality and Reliability: Offered in a robust 8-pin PSOP package, this regulator is designed for automotive and industrial applications, meeting rigorous quality and reliability standards.
  • RoHS Compliant: The device is fully RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

Applications

The LM22670QMRX-5.0/NOPB is versatile and can be used in a broad range of applications, including:

  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Power supplies for FPGAs and microprocessors
  • Point of Load (POL) conversions

With its robust design and reliable performance, the LM22670QMRX-5.0/NOPB from Texas Instruments stands out as an excellent choice for designers looking for a fixed 5V regulator capable of handling demanding power management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6024 $57.6144
13+ $7.8789 $102.4257
20+ $7.6327 $152.6540
28+ $7.3865 $206.8220
36+ $7.1402 $257.0472
47+ $6.4016 $300.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess