EN
  • EN
  • DE

LM22671MR-ADJ

Part No LM22671MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 071037-LM22671MR-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671MR-ADJ CAD Model

Description

The LM22671MR-ADJ is a high-quality, versatile, and highly efficient simple switcher from Texas Instruments (TI) - a global semiconductor design and manufacturing company.

  • Type: Step-down voltage regulator with an adjustable output voltage
  • Input Voltage Range: 4.5V to 42V
  • Output Current: Up to 3A
  • Output Voltage: Adjustable from 1.285V to 37V
  • Feature: High efficiency
  • Protection Features: Built-in thermal shutdown and current limit protection
  • Feature: Undervoltage lockout feature
  • Package: 8-pin SOIC

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess