EN
  • EN
  • DE

LM22672QMR-5.0/NOPB

Part No LM22672QMR-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 5V 1A Automotive 8-Pin HSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778669-LM22672QMR-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22672
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22672QMR-5.0/NOPB CAD Model

Description

Introducing the LM22672QMR-5.0/NOPB from Texas Instruments

The LM22672QMR-5.0/NOPB is a highly efficient, precision-made step-down voltage regulator designed by Texas Instruments to meet the rigorous demands of a variety of electronic applications. This regulator is part of TI's esteemed LM22672 series, known for its reliability and performance in power management solutions.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5.0V, ideal for logic circuits and standard power rails.
  • High Efficiency: With an innovative design, the regulator maintains high efficiency at different load currents, ensuring minimal power loss and heat generation.
  • Current Rating: The LM22672QMR-5.0/NOPB can deliver up to 1A of continuous output current, suitable for a wide range of power needs.
  • Thermal Performance: It comes in a thermally enhanced 8-pin VSSOP package, which aids in better heat dissipation and allows for operation in high-temperature environments.
  • Adjustable Switching Frequency: The regulator's switching frequency can be adjusted up to 1MHz, allowing flexibility in optimizing inductor size and efficiency.
  • Protection Features: It includes built-in thermal shutdown, current limit protection, and under-voltage lockout (UVLO), contributing to the overall robustness of the device.

Applications

The LM22672QMR-5.0/NOPB is designed to cater to a diverse set of applications that require a stable and efficient power supply. It is particularly well-suited for:

  • Industrial Controllers
  • Automotive Systems
  • Telecommunications Equipment
  • Power Modules
  • Portable Electronics

With its compact form factor and lead-free finish, this voltage regulator is not only environmentally friendly but also meets the requirements for RoHS compliance, ensuring it can be used in a wide range of markets and regions.

Whether you're designing a sensitive analog circuit that requires a stable power source or an automotive system that must withstand fluctuating conditions, the LM22672QMR-5.0/NOPB stands out as a reliable and versatile choice for your power management needs.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess