EN
  • EN
  • DE

LM22672QMRE-ADJ/NOPB

Part No LM22672QMRE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 1.285V to 37V 1A Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778670-LM22672QMRE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22672-Q1
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22672QMRE-ADJ/NOPB CAD Model

Description

Product Overview: LM22672QMRE-ADJ/NOPB

The LM22672QMRE-ADJ/NOPB is a high-performance, easy-to-use adjustable voltage regulator from Texas Instruments, designed for a wide range of applications. This regulator is part of the LM22672 series and is capable of delivering up to 1A of continuous output current. It operates over an input voltage range of 4.5V to 42V, making it suitable for automotive, industrial, and power management applications.

The device features an adjustable output voltage that can be set from 1.285V to 37V with the use of external resistors, providing design flexibility. It boasts an excellent load and line regulation, maintaining a stable output voltage despite changes in input voltage or load conditions. The LM22672QMRE-ADJ/NOPB also offers a high level of energy efficiency with a low dropout voltage, which reduces power loss and improves overall system performance.

One of the key benefits of this voltage regulator is its thermal performance. It includes thermal shutdown and current limit protections to ensure reliable operation under extreme conditions. Additionally, the device is designed with a frequency foldback feature that helps to prevent inductor saturation during startup and short-circuit conditions.

For ease of integration into various designs, the LM22672QMRE-ADJ/NOPB comes in a power-enhanced 8-pin VSSOP package, which is optimized for thermal performance and space-saving on PCBs. Its compact form factor is ideal for space-constrained applications.

Key Features:

  • Adjustable output voltage from 1.285V to 37V
  • Up to 1A output current
  • Wide input voltage range: 4.5V to 42V
  • High efficiency with low dropout voltage
  • Thermal shutdown and current limit protection
  • Frequency foldback for inductor saturation prevention
  • Power-enhanced 8-pin VSSOP package

Overall, the LM22672QMRE-ADJ/NOPB voltage regulator is a robust and versatile solution for a multitude of applications that require stable power supply with adjustable output voltage. Its combination of features and protections ensures reliable performance and efficiency in your power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9668 $51.5684
27+ $3.7158 $100.3266
42+ $3.5903 $150.7926
60+ $3.3392 $200.3520
78+ $3.2137 $250.6686
98+ $3.0881 $302.6338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess