EN
  • EN
  • DE

LM22673MR-ADJ

Part No LM22673MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 082606-LM22673MR-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22673MR-ADJ CAD Model

Description

The LM22673MR-ADJ is a highly efficient, precision voltage regulator manufactured by Texas Instruments, a globally renowned leader in the semiconductor industry.

  • Type: Step-down voltage regulator (buck converter)
  • Input Voltage Range: 4.5V to 42V
  • Output Voltage: Adjustable between 1.285V and 37V
  • Output Current: Up to 3A
  • Efficiency: Up to 95%
  • Operating Frequency: 500 kHz
  • Protection Features: Thermal shutdown, current limit, and input under-voltage lockout
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2833 $52.5328
38+ $2.6940 $102.3720
58+ $2.6099 $151.3742
80+ $2.5257 $202.0560
103+ $2.4415 $251.4745
138+ $2.1889 $302.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,260 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess