EN
  • EN
  • DE

LM22674QMR-5.0/NOPB

Part No LM22674QMR-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Current - Output 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM22674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372268-LM22674QMR-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM22674QMR-5.0/NOPB CAD Model

Description

The LM22674QMR-5.0/NOPB from Texas Instruments is a highly efficient, monolithic switching voltage regulator with advanced features to ensure high-performance power conversion. This device is designed to provide up to 5V fixed output voltage with a maximum output current of 1A. It is a member of the LM22674 series, which is known for its reliability and versatility in various applications.

Key Features

  • Output Voltage: Fixed 5V with a precision of ±1.5% over the full temperature range.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Input Voltage Range: Operates from an input voltage range of 4.5V to 42V, making it suitable for a wide range of supply sources.
  • Efficiency: High-efficiency design with a typical value of 92%, minimizing energy loss as heat and improving system performance.
  • Switching Frequency: Adjustable frequency from 150 kHz to 2 MHz or fixed 500 kHz, allowing flexibility in optimizing inductor size and efficiency.
  • Protection Features: Includes thermal shutdown, current limit, and under-voltage lockout (UVLO) for enhanced system protection and reliability.
  • Package: Available in a thermally enhanced 10-pin VSON package.
  • Qualification: Automotive Grade product with AEC-Q100 qualification, ensuring robustness for automotive applications.
  • Temperature Performance: Stable operation over an industrial temperature range of -40°C to +125°C.

Applications

The LM22674QMR-5.0/NOPB is suitable for a variety of applications due to its versatility and robust feature set. It is particularly well-suited for use in automotive applications, power supplies for embedded systems, industrial equipment, and anywhere a high-efficiency, low-ripple power source is required.

Ordering Information

The product is offered in a lead-free, RoHS-compliant package and is designated by the NOPB (no lead (Pb)) suffix. It is available in tape and reel packaging for use in automated manufacturing environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8416 $54.7328
18+ $5.6136 $101.0448
28+ $5.4382 $152.2696
39+ $5.2628 $205.2492
50+ $5.0873 $254.3650
66+ $4.5611 $301.0326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,735 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess