EN
  • EN
  • DE

LM22674QMRX-ADJ/NOPB

Part No LM22674QMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22674/LM22674-Q1 42V, 500 mA SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197134-LM22674QMRX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM22674-Q1
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM22674QMRX-ADJ/NOPB CAD Model

Description

Product Overview: LM22674QMRX-ADJ/NOPB

The LM22674QMRX-ADJ/NOPB from Texas Instruments is a highly efficient, precision-made adjustable voltage regulator designed to cater to a wide array of applications requiring voltage regulation. This device is part of the LM22674 series, which is known for its robust performance in managing power supply within electronic systems.

Key Features

  • Adjustable Output Voltage: The LM22674QMRX-ADJ/NOPB provides an adjustable output voltage range, which can be fine-tuned to meet the specific needs of the application it is used in. This feature ensures versatility and adaptability across different platforms.
  • High Efficiency: With an efficiency rating that can reach up to 95%, this voltage regulator minimizes power loss and heat generation, making it ideal for energy-sensitive applications.
  • Switching Frequency: The device operates at a fixed switching frequency of 500 kHz, which allows for a balance between efficiency and the size of external components, such as the inductor and capacitors.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current limit features to protect the device and the application from damage due to overheating or excessive current.
  • Wide Input Voltage Range: The regulator can handle a broad input voltage range from 4.5V to 42V, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Package: The device comes in a power pad exposed TSSOP-14 package, which aids in efficient heat dissipation and makes it suitable for compact designs.

Applications

The LM22674QMRX-ADJ/NOPB is a versatile component that finds its use in multiple sectors, including industrial, telecommunications, and consumer electronics. It is particularly well-suited for applications such as:

  • Switching power supplies
  • Power modules for embedded systems
  • Automotive electronics
  • Point-of-load conversions
  • Battery chargers

With its ability to provide a precisely regulated output voltage, coupled with its high efficiency and reliability, the LM22674QMRX-ADJ/NOPB stands out as a preferred choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess