EN
  • EN
  • DE

LM22675QMRE-5.0/NOPB

Part No LM22675QMRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Inv/Step Down Single-Out 5V 1A Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778679-LM22675QMRE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22675Q
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22675QMRE-5.0/NOPB CAD Model

Description

Product Overview: LM22675QMRE-5.0/NOPB

The LM22675QMRE-5.0/NOPB is a highly efficient, monolithic switching voltage regulator from Texas Instruments, designed to deliver up to 1A of continuous output current. This regulator operates at an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications, from automotive to industrial systems where battery life and efficiency are critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is ideal for logic level and standard power supply operations.
  • High Efficiency: With an innovative switch mode design, the LM22675QMRE-5.0/NOPB achieves high efficiency, which reduces power loss and heat generation.
  • Load Regulation: It offers excellent regulation against variations in the load, maintaining stable output even under changing conditions.
  • Thermal Performance: The integrated thermal shutdown feature protects the device under over-temperature conditions, enhancing its reliability and longevity.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 500 kHz with a single external resistor, providing flexibility in the design to optimize for efficiency or component size.
  • Protection Features: It includes current limiting, overvoltage protection, and an undervoltage lockout to ensure safe operation under abnormal conditions.

Applications

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronics
  • Point of load conversions

The LM22675QMRE-5.0/NOPB is available in a robust 8-pin VSSOP (MSOP) package, which is easy to mount on a variety of PCB layouts. The lead-free and RoHS-compliant design of this regulator makes it an environmentally friendly choice for modern electronic applications. With its combination of features, the LM22675 series is a versatile solution for designers looking to enhance power efficiency and performance in their systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' support resources to ensure the best implementation of the LM22675QMRE-5.0/NOPB in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5252 $85.0504
3+ $34.8925 $104.6775
5+ $33.8021 $169.0105
7+ $32.7117 $228.9819
8+ $31.6214 $252.9712
11+ $28.3502 $311.8522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess