EN
  • EN
  • DE

LM22677TJ-5.0/NOPB

Part No LM22677TJ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22677/-Q1 42-V, 5-A SIMPLE SWITCHER®, Step-Down Voltage Regulator With Features | IC REG BUCK 5V 5A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 5V
Output Current 5A
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-7 Thin
Supplier Device Package TO-263-7 Thin
Family Part Number LM22677
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 758437-LM22677TJ-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22677TJ-5.0/NOPB CAD Model

Description

The LM22677TJ-5.0/NOPB is a highly efficient, precision DC-DC converter from Texas Instruments, designed to deliver a fixed output voltage of 5.0V with an output current of up to 3A. This step-down voltage regulator is part of TI's LM22677 series and is available in a thermally enhanced TO-263 package, which ensures reliable operation even under high power conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for environmentally conscious applications.

Key Features

  • Output Voltage: Fixed 5.0V output with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous current.
  • Efficiency: High-efficiency operation with an adjustable switching frequency up to 500 kHz.
  • Thermal Performance: Enhanced TO-263 package for superior thermal performance.
  • Protection Features: Over-temperature and over-current protection for safe operation.
  • Voltage Precision: Excellent line and load regulation ensures stable voltage output.
  • Adjustable Soft-Start: Limits inrush current and allows for customizable startup times.

Applications

The LM22677TJ-5.0/NOPB is versatile and can be used in a wide range of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Point-of-load conversions
  • Embedded systems

Design and Integration

With its integrated high-side MOSFET, the LM22677TJ-5.0/NOPB simplifies design and reduces external component count, making it an ideal choice for compact and efficient power supply designs. Its ease of integration, coupled with its robust protection features, ensures that it can be incorporated into a variety of systems with minimal additional circuitry.

Overall, the LM22677TJ-5.0/NOPB from Texas Instruments is a reliable and high-performance solution for applications requiring a fixed 5V supply with significant current capability. Its efficiency, thermal management, and comprehensive protection features make it a top choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3261 $51.6305
12+ $8.4727 $101.6724
19+ $8.2079 $155.9501
26+ $7.9431 $206.5206
33+ $7.6784 $253.3872
44+ $6.8841 $302.9004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,233 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess