EN
  • EN
  • DE

LM22678QTJ-ADJ/NOPB

Part No LM22678QTJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 1052853-LM22678QTJ-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22678QTJ-ADJ/NOPB CAD Model

Description

The LM22678QTJ-ADJ/NOPB is a versatile and efficient step-down voltage regulator designed and manufactured by Texas Instruments. This adjustable regulator is part of TI's LM22678 series, known for its robustness and performance in a wide range of applications. The device features a simple and easy-to-use design, making it suitable for both novice and experienced engineers.

Key Features

  • Adjustable Output Voltage: The LM22678QTJ-ADJ/NOPB provides an adjustable output voltage range, which can be set from 1.285V to 30V with the use of external resistors. This flexibility allows it to be used in a multitude of applications requiring different voltage levels.
  • High Efficiency: With an efficiency rating of up to 92%, this regulator ensures minimal power loss during operation, making it ideal for energy-sensitive systems.
  • Output Current: The device is capable of delivering up to 5A of continuous output current, catering to applications with high power demands.
  • Thermal Performance: Encased in a thermally enhanced TO-263 package, the LM22678QTJ-ADJ/NOPB is designed to handle high temperatures and improve heat dissipation.
  • Protection Features: It includes built-in protection mechanisms such as thermal shutdown, current limit, and under-voltage lockout to ensure the safety and reliability of the regulator under various conditions.

Applications

The LM22678QTJ-ADJ/NOPB is suitable for a broad range of applications, including but not limited to:

  • Industrial power systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics
  • Office and home automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM22678QTJ-ADJ/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term reliability and performance. The NOPB designation indicates that the product is lead-free, reflecting TI's dedication to environmental sustainability.

Whether you're designing a new power supply or looking to upgrade an existing system, the LM22678QTJ-ADJ/NOPB offers the performance, flexibility, and reliability needed to meet your requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9167 $54.5835
12+ $8.9573 $107.4876
18+ $8.6774 $156.1932
24+ $8.3975 $201.5400
31+ $8.1176 $251.6456
42+ $7.2778 $305.6676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess