EN
  • EN
  • DE

LM22679TJ-5.0/NOPB

Part No LM22679TJ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 5A TO263-7 / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 5A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 778683-LM22679TJ-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22679
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22679TJ-5.0/NOPB CAD Model

Description

Product Overview: LM22679TJ-5.0/NOPB from Texas Instruments

The LM22679TJ-5.0/NOPB is a highly efficient, precision DC-DC converter designed and manufactured by Texas Instruments. This regulator is part of the LM22679 series and is tailored to deliver a fixed output voltage of 5.0V with an output current of up to 5A. It is an ideal solution for a wide range of applications, including industrial, automotive, and telecommunications systems.

The device incorporates a robust feature set that ensures high performance in various working conditions. With an input voltage range of 4.5V to 42V, it can handle high input voltages, making it suitable for battery-powered and unregulated input power supply designs. The LM22679TJ-5.0/NOPB operates at a switching frequency of 500 kHz, which allows for smaller external components, thereby reducing the overall solution size and cost.

Efficiency is a key aspect of this regulator, with its ability to maintain a high level of efficiency over a wide load range. This is particularly important for portable and energy-sensitive applications where power conservation is crucial. The device also features built-in thermal shutdown, current limiting, and an adjustable soft-start function that limits inrush current during startup, providing additional protection to both the regulator and the load.

The LM22679TJ-5.0/NOPB comes in a thermally enhanced TO-220 package, which is designed to improve heat dissipation, ensuring reliable operation even at high power levels. Its lead(Pb)-free and RoHS-compliant construction makes it an environmentally friendly option that meets current international regulations.

For design flexibility, the LM22679 series offers external synchronization capability, enabling the synchronization of multiple devices to reduce noise and improve power management in complex systems. The device is also characterized by its low quiescent current, contributing to its high efficiency and making it suitable for battery-powered applications.

In summary, the LM22679TJ-5.0/NOPB by Texas Instruments is a versatile, efficient, and reliable voltage regulator that offers a fixed 5V output, high current capability, and a comprehensive set of protection features, all in a compact package suitable for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4871 $52.4097
17+ $6.1432 $104.4344
26+ $5.9513 $154.7338
35+ $5.7593 $201.5755
45+ $5.5673 $250.5285
61+ $4.9914 $304.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess