EN
  • EN
  • DE
  • IT

LM235H/NOPB

Part No LM235H/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 25°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 111341-LM235H/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM235H/NOPB CAD Model

Description

The LM235H/NOPB is a high-quality, precision temperature sensor developed by Texas Instruments, a renowned manufacturer in the field of semiconductors and integrated circuits.

  • Temperature Measurement Range: -40°C to 125°C
  • Voltage Output: Linear 10mV/°K
  • Output Impedance: Low
  • Calibration: No external calibration required
  • Package: TO-46
  • Supply Voltage Range: 4V to 30V
  • Self-Heating: Less than 0.1°C in still air

You May Also Be Interested in

Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8145 $54.0725
12+ $8.8735 $106.4820
18+ $8.5962 $154.7316
25+ $8.3189 $207.9725
32+ $8.0416 $257.3312
42+ $7.2097 $302.8074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess